JAE Electronics, Inc. Flat Flex Cables (FFC, FPC) - FA1004SA1-R8000 FA1004SA1-R8000

Description
Manufacturer: JAE Electronics Win Source Part Number: 844544-FA1004SA1-R80 00 Series: FA10 Operating Temperature Range: -40°C ~ 85°C Features: 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: FA1004SA Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051 Other Part Number: 670-2694-1, 670-2694-2, 670-2694-6
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 844544-FA1004SA1-R80 00 Series: FA10 Operating Temperature Range: -40°C ~ 85°C Features: 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: FA1004SA Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051 Other Part Number: 670-2694-1, 670-2694-2, 670-2694-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - FA1004SA1-R8000
844544-FA1004SA1-R8000
Flat Flex Cables (FFC, FPC) - FA1004SA1-R8000 844544-FA1004SA1-R8000
Manufacturer: JAE Electronics Win Source Part Number: 844544-FA1004SA1-R80 00 Series: FA10 Operating Temperature Range: -40°C ~ 85°C Features: 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: FA1004SA Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051 Other Part Number: 670-2694-1, 670-2694-2, 670-2694-6

Manufacturer: JAE Electronics
Win Source Part Number: 844544-FA1004SA1-R8000
Series: FA10
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: FA1004SA
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4051
Other Part Number: 670-2694-1, 670-2694-2, 670-2694-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 844544-FA1004SA1-R8000
Product Name Flat Flex Cables (FFC, FPC) - FA1004SA1-R8000
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details