JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts ES9S06K4FA

Description
Win Source Part Number: 1362976-ES9S06K4FA Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ES9 Package: Tape & Reel (TR) Product Status: Active Base Product Number: ES9S06K4 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362976-ES9S06K4FA Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ES9 Package: Tape & Reel (TR) Product Status: Active Base Product Number: ES9S06K4 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - ES9S06K4FA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
ES9S06K4FA
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts ES9S06K4FA
Win Source Part Number: 1362976-ES9S06K4FA Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ES9 Package: Tape & Reel (TR) Product Status: Active Base Product Number: ES9S06K4 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin

Win Source Part Number: 1362976-ES9S06K4FA
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: ES9
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: ES9S06K4
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Female Blade Sockets
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number ES9S06K4FA
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 53Y2785 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Nickel Graphite
OD / Width 0.1020 inch (2.59 mm)
Length 394 inch (10000 mm)
View Details