JAE Electronics, Inc. Rectangular Connector Housings ES9S002SZA

Description
"2 Rectangular Connectors - Housings Socket White 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Socket White 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2743-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2743-ND
Rectangular Connector Housings 670-2743-ND
"2 Rectangular Connectors - Housings Socket White 0.118"" (3.00mm)"

"2 Rectangular Connectors - Housings Socket White 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-ES9S002SZA
Electronic Connector 319-ES9S002SZA
CONN SOCKET HSG 2POS 3.00MM Product overview: ES9S002SZA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ES9S002SZA can be used for catalog matching and distributor lookup.

CONN SOCKET HSG 2POS 3.00MM Product overview: ES9S002SZA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ES9S002SZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365962-ES9S002SZA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365962-ES9S002SZA
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365962-ES9S002SZA
Win Source Part Number: 1365962-ES9S002SZA Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ES9 Package: Bulk Product Status: Active Base Product Number: ES9S002S Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Socket Contact Type: Female Blade Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Spring Lock Note: Contacts Not Included Pitch: 0.118" (3.00mm)

Win Source Part Number: 1365962-ES9S002SZA
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: ES9
Package: Bulk
Product Status: Active
Base Product Number: ES9S002S
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Socket
Contact Type: Female Blade Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Spring Lock
Note: Contacts Not Included
Pitch: 0.118" (3.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2743-ND 319-ES9S002SZA 1365962-ES9S002SZA
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-CAB.H08.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.5 amps
View Details
2 suppliers