JAE Electronics, Inc. Solid State Lighting Connectors - ES3S001JF6-10000 ES3S001JF6-10000

Description
Manufacturer: JAE Electronics Win Source Part Number: 871129-ES3S001JF6-10 000 Series: ES3 Features: SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire - Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 871129-ES3S001JF6-10 000 Series: ES3 Features: SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire - Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connectors - ES3S001JF6-10000 - 871129-ES3S001JF6-10000 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - ES3S001JF6-10000
871129-ES3S001JF6-10000
Solid State Lighting Connectors - ES3S001JF6-10000 871129-ES3S001JF6-10000
Manufacturer: JAE Electronics Win Source Part Number: 871129-ES3S001JF6-10 000 Series: ES3 Features: SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire - Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 871129-ES3S001JF6-10000
Series: ES3
Features: SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire - Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 871129-ES3S001JF6-10000
Product Name Solid State Lighting Connectors - ES3S001JF6-10000
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connectors Circular, Plastic, Medical Grade - CKB.H08.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details