CONN SSL RCPT 2POS 3.6MM SOLDER Product overview: ES3B002WF1R1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 444-ES3B002WF1R1000 can be used for catalog matching and distributor lookup.
"SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.142"" (3.60mm) Solder"
Manufacturer: JAE Electronics
Win Source Part Number: 871123-ES3B002WF1R10
Series: ES3
Operating Temperature Range: -40°C ~ 105°C
Features: SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.142" (3.60mm) Solder
Package: Reel - TR
Mounting: Surface Mount, Bottom Entry, Through Board
Family Name: ES3B002W
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2575-6, -ES3B002WF1R1000, 670-2575-1, 670-2575-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 444-ES3B002WF1R1000 | 670-2575-2-ND | 871123-ES3B002WF1R1000 |
| Product Name | Electronic Connector | Solid State Lighting Connector Assemblies | Solid State Lighting Connectors - ES3B002WF1R1000 |
| Termination | SMD/SMT | ||
| Voltage Rating | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 1.0 amps |