USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
CONN RCPT USB2.0 MICRO B SMD R/A
USB Connectors WTRPROOF USB CNCT W/ ASSOC P/N D273-50155
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2792-2-ND | DX4RNW5HJ3R1000 | DX4RNW5HJ3R1000 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | ||
| Connector Type | USB - micro B | USB | |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |