Win Source Part Number: 1349826-DX4R205JJAR1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: DX4
Features: Pick and Place, Solder Retention
Connector Type: USB - micro AB
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Number of Ports: 1
Standard Package: 1,800
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Gray
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A, 1.8A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: DX4R205J
Product Status: Obsolete
California Prop 65: Warning Information
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB Connectors microUSB 2.0 TYPE AB STDMNT RCPT NO TAPER
CONN RCPT USB2.0 MICRO AB SMD RA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1349826-DX4R205JJAR1800 | 670-2677-2-ND | DX4R205JJAR1800 | DX4R205JJAR1800 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB - micro AB | USB | |
| Termination | Solder | SMD/SMT | Solder | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | |
| Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts |