USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB Connectors Waterproof IPX7 USBC RA Receptacle 24 Pin
WATERPROOF IPX7 USB-C RIGHT ANGL
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-3149-6-ND | DX07WH24JA3R1200 | DX07WH24JA3R1200 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | Panel | Surface Mount, Right Angle; Through Hole |
| Voltage Rating | 48 volts | 20 volts | 20 volts |
| Current Rating | 0.2 to 6.2 amps | 5.0 amps | 0.2 to 6.2 amps |