Win Source Part Number: 1350887-DX07W024JA2R
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: DX07
Features: Board Guide
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IPX8 - Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,000
Voltage - Rated: 20VAC
Mounting Feature: Horizontal, Mid Mount
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Board Edge, Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: DX07W024
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07W024JA2R1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07W024JA2R1000
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
USB Connectors Type C Waterproof Receptacle RA
CONN RCPT USB3.1 TYPEC 24POS SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1350887-DX07W024JA2R1000 | 312-DX07W024JA2R1000 | 670-3102-6-ND | DX07W024JA2R1000 | DX07W024JA2R1000 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | |||
| Termination | Solder | Solder | SMD/SMT | Solder | |
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | Panel | Board Edge, Surface Mount, Right Angle | |
| Voltage Rating | 20 volts | 48 volts | 48 volts | 20 volts | 20 volts |
| Current Rating | 0.2 to 6.2 amps | 5.0 amps | 0.2 to 6.2 amps | 5.0 amps | 0.2 to 6.2 amps |