JAE Electronics, Inc. USB, DVI, HDMI Connector Assemblies DX07W024JA1R1000

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 670-3100-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-3100-6-ND
USB, DVI, HDMI Connector Assemblies 670-3100-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-3100-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-3100-2-ND
USB, DVI, HDMI Connector Assemblies 670-3100-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-3100-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-3100-1-ND
USB, DVI, HDMI Connector Assemblies 670-3100-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - DX07W024JA1R1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
DX07W024JA1R1000
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) DX07W024JA1R1000
DX07W024JA1R1000

DX07W024JA1R1000

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285036-DX07W024JA1R1000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285036-DX07W024JA1R1000
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285036-DX07W024JA1R1000
Win Source Part Number: 1285036-DX07W024JA1R 1000 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DX07 Features: Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Ingress Protection: IPX8 - Waterproof Shielding: Shielded Number of Ports: 1 Standard Package: 1,000 Voltage - Rated: 20VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Board Edge, Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 80°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-3100-1,670-3100- 2,670-3100-6 Base Product Number: DX07W024

Win Source Part Number: 1285036-DX07W024JA1R1000
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: DX07
Features: Board Guide
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Ingress Protection: IPX8 - Waterproof
Shielding: Shielded
Number of Ports: 1
Standard Package: 1,000
Voltage - Rated: 20VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Board Edge, Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-3100-1,670-3100-2,670-3100-6
Base Product Number: DX07W024

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-DX07W024JA1R1000
SMD Electronic Connector 312-DX07W024JA1R1000
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07W024JA1R1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07W024JA1R1000 can be used for catalog matching and distributor lookup.

CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07W024JA1R1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07W024JA1R1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - DX07W024JA1R1000 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
DX07W024JA1R1000
USB, DVI, HDMI Connector Assemblies DX07W024JA1R1000
CONN RCPT USB3.1 TYPEC 24POS SMD

CONN RCPT USB3.1 TYPEC 24POS SMD

Supplier's Site Datasheet
USB Connectors - DX07W024JA1R1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
DX07W024JA1R1000
USB Connectors DX07W024JA1R1000
USB Connectors 2R 24P RA RECEPT WATERPROOF LONGSHELL

USB Connectors 2R 24P RA RECEPT WATERPROOF LONGSHELL

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-3100-6-ND DX07W024JA1R1000 1285036-DX07W024JA1R1000 312-DX07W024JA1R1000 DX07W024JA1R1000 DX07W024JA1R1000
Product Name USB, DVI, HDMI Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Connectors, Interconnects - USB, DVI, HDMI Connectors SMD Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors
Category USB
Gender Female / Jack Female / Jack
Mounting Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle SMD
Voltage Rating 48 volts 20 volts 48 volts 20 volts 20 volts
Current Rating 0.2 to 6.2 amps 0.2 to 6.2 amps 5.0 amps 0.2 to 6.2 amps 5.0 amps
Unlock Full Specs
to access all available technical data