USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Surface Mount
Win Source Part Number: 1354236-DX07VN24WA2C
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DX07
Package: Tray
Product Status: Active
Features: Board Guide, Pick and Place Cap
Base Product Number: DX07VN24
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
Voltage - Rated: 20VAC
ECCN: EAR99
Current Rating (Amps): 5A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Insulation Color: Black
Mounting Feature: Flange, Vertical
Gender: Plug
Mating Cycles: 10000
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Number of Contacts: 24
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless
CONN PLUG USB3.1 TYPEC 24POS SMD Product overview: DX07VN24WA2C1568 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07VN24WA2C1568
USB Connectors Vertical Plug 2row SMT
CONN PLUG USB3.1 TYPEC 24POS SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-3103-ND | 1354236-DX07VN24WA2C1568 | 312-DX07VN24WA2C1568 | DX07VN24WA2C1568 | DX07VN24WA2C1568 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Category | USB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Surface Mount | Surface Mount | Panel | Surface Mount | |
| Voltage Rating | 48 volts | 20 volts | 48 volts | 20 volts | 20 volts |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps |