Manufacturer: JAE Electronics
Win Source Part Number: 845177-DX07S024WJ3R4
Series: DX07
Features: Connector Position
Package: Reel - TR
Family Name: DX07S024
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: DX07S0024WJ3R400, 670-2950-1, 670-2950-2, 670-2950-6
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
CUT TAPE-CONN RCPT USB 3.1 TYPEC SMD VER
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07S024WJ3R400 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024WJ3R400 can be used for catalog matching and distributor lookup.
USB Connectors Vert Mount Type C Recept 10mm Height
CONN RCPT USB3.1 TYPEC 24POS SMD
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 845177-DX07S024WJ3R400 | 670-2950-6-ND | DX07S024WJ3R400 | 312-DX07S024WJ3R400 | DX07S024WJ3R400 | DX07S024WJ3R400 |
| Product Name | USB, DVI, HDMI Connectors - DX07S024WJ3R400 | USB, DVI, HDMI Connector Assemblies | Connectors Miscellaneous | SMD Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | ||||
| Category | USB | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Through Hole | Mounting Peg | Surface Mount, Through Hole | |||
| Voltage Rating | 48 volts | 48 volts | 20 volts | 20 volts |