CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07S024WJ1R350 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024WJ1R350 can be used for catalog matching and distributor lookup.
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB TYPE C
CONN RCPT USB3.1 TYPEC 24POS SMD
USB Connectors VERT MNT SMT RCPT USB Type C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-DX07S024WJ1R350 | 670-2949-2-ND | DX07S024WJ1R350 | DX07S024WJ1R350 | DX07S024WJ1R350 |
| Product Name | SMD Electronic Connector | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Termination | Solder | Solder | SMD/SMT | ||
| Voltage Rating | 48 volts | 48 volts | 20 volts | 20 volts | |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps | |
| Category | USB | ||||
| Gender | Female / Jack | Female / Jack |