JAE Electronics, Inc. USB, DVI, HDMI Connector Assemblies DX07S024JJ3R1300

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 670-2846-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2846-6-ND
USB, DVI, HDMI Connector Assemblies 670-2846-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2846-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2846-1-ND
USB, DVI, HDMI Connector Assemblies 670-2846-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2846-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2846-2-ND
USB, DVI, HDMI Connector Assemblies 670-2846-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connectors - DX07S024JJ3R1300 - 869928-DX07S024JJ3R1300 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - DX07S024JJ3R1300
869928-DX07S024JJ3R1300
USB, DVI, HDMI Connectors - DX07S024JJ3R1300 869928-DX07S024JJ3R1300
Manufacturer: JAE Electronics Win Source Part Number: 869928-DX07S024JJ3R1 300 Series: DX07 Operating Temperature Range: -30°C ~ 80°C Features: USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole Package: Reel - TR Mounting: Surface Mount, Right Angle; Through Hole Family Name: DX07S024 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2846-1, 670-2846-2, 670-2846-6

Manufacturer: JAE Electronics
Win Source Part Number: 869928-DX07S024JJ3R1300
Series: DX07
Operating Temperature Range: -30°C ~ 80°C
Features: USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: DX07S024
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2846-1, 670-2846-2, 670-2846-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-DX07S024JJ3R1300
SMD Electronic Connector 312-DX07S024JJ3R1300
CONN RCP USB3.1 TYPEC 24P SMD RA Product overview: DX07S024JJ3R1300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024JJ3R1300 can be used for catalog matching and distributor lookup.

CONN RCP USB3.1 TYPEC 24P SMD RA Product overview: DX07S024JJ3R1300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024JJ3R1300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DX07S024JJ3R1300
USB Connectors DX07S024JJ3R1300
USB Connectors ON BOARD RCPT UNSHLD - USB TYPE C

USB Connectors ON BOARD RCPT UNSHLD - USB TYPE C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - DX07S024JJ3R1300 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
DX07S024JJ3R1300
USB, DVI, HDMI Connector Assemblies DX07S024JJ3R1300
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2846-6-ND 869928-DX07S024JJ3R1300 312-DX07S024JJ3R1300 DX07S024JJ3R1300 DX07S024JJ3R1300
Product Name USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - DX07S024JJ3R1300 SMD Electronic Connector USB Connectors USB, DVI, HDMI Connector Assemblies
Category USB
Gender Female / Jack Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole MID-Mount Surface Mount, Right Angle; Through Hole
Voltage Rating 48 volts 48 volts 20 volts 20 volts
Current Rating 0.2 to 1.2 amps 5.0 amps 5.0 amps 0.2 to 1.2 amps
Unlock Full Specs
to access all available technical data