JAE Electronics, Inc. USB, DVI, HDMI Connector Assemblies DX07S024JJ2R1300

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 670-2794-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2794-2-ND
USB, DVI, HDMI Connector Assemblies 670-2794-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2794-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2794-1-ND
USB, DVI, HDMI Connector Assemblies 670-2794-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2794-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2794-6-ND
USB, DVI, HDMI Connector Assemblies 670-2794-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1056545-DX07S024JJ2R1300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1056545-DX07S024JJ2R1300
Connectors, Interconnects - USB, DVI, HDMI Connectors 1056545-DX07S024JJ2R1300
Win Source Part Number: 1056545-DX07S024JJ2R 1300 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DX07 Features: Pick and Place Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Number of Ports: 1 Standard Package: 1,300 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -30°C ~ 80°C Shell/Shielding Material: Steel, Stainless Alternative Parts (Cross-Reference): 7-188275-4; 770849-8; 3-640442-5; 90059-0007; 87568-1493; 105017-0001; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2794-6,670-2794- 1,670-2794-2 Base Product Number: DX07S024

Win Source Part Number: 1056545-DX07S024JJ2R1300
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: DX07
Features: Pick and Place
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Number of Ports: 1
Standard Package: 1,300
Voltage - Rated: 20V
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
Alternative Parts (Cross-Reference): 7-188275-4; 770849-8; 3-640442-5; 90059-0007; 87568-1493; 105017-0001;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2794-6,670-2794-1,670-2794-2
Base Product Number: DX07S024

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - DX07S024JJ2R1300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
DX07S024JJ2R1300
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) DX07S024JJ2R1300
CUT TAPE - USB TYPE C RECEPTACLE TOP MNT DUAL R

CUT TAPE - USB TYPE C RECEPTACLE TOP MNT DUAL R

Buy Now
USB Connectors - 9108544P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9108544P
USB Connectors 9108544P
JAE DX07S024JJ2R1300 USB Connector

JAE DX07S024JJ2R1300 USB Connector

Supplier's Site
USB Connectors - 9108544 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9108544
USB Connectors 9108544
JAE DX07S024JJ2R1300 USB Connector

JAE DX07S024JJ2R1300 USB Connector

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
312-DX07S024JJ2R1300
SMD Electronic Connector 312-DX07S024JJ2R1300
CONN RCP USB3.1 TYPEC 24P SMD RA Product overview: DX07S024JJ2R1300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024JJ2R1300 can be used for catalog matching and distributor lookup.

CONN RCP USB3.1 TYPEC 24P SMD RA Product overview: DX07S024JJ2R1300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024JJ2R1300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DX07S024JJ2R1300
USB Connectors DX07S024JJ2R1300
USB Connectors TOP MNT DUAL ROW SMT RCPT - USB Type C

USB Connectors TOP MNT DUAL ROW SMT RCPT - USB Type C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - DX07S024JJ2R1300 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
DX07S024JJ2R1300
USB, DVI, HDMI Connector Assemblies DX07S024JJ2R1300
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2794-2-ND 1056545-DX07S024JJ2R1300 DX07S024JJ2R1300 9108544P 9108544 312-DX07S024JJ2R1300 DX07S024JJ2R1300 DX07S024JJ2R1300
Product Name USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB Connectors USB Connectors SMD Electronic Connector USB Connectors USB, DVI, HDMI Connector Assemblies
Category USB USB
Gender Female / Jack Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole Surface mount Panel Surface Mount, Right Angle; Through Hole
Voltage Rating 48 volts 20 volts 20 volts 48 volts 20 volts 20 volts
Current Rating 0.2 to 1.2 amps 0.2 to 1.2 amps 5.0 amps 5.0 amps 0.2 to 1.2 amps
Unlock Full Specs
to access all available technical data