Win Source Part Number: 1352473-DX07S024JA1R
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DX07
Package: Tape & Reel
Product Status: Active
Features: Board Guide
Base Product Number: DX07S024
Mounting Type: Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 20VAC
ECCN: EAR99
Current Rating (Amps): 5A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 10000
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Number of Contacts: 24
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
CONN RCP USB3.1 C SMD R/A 1300PC Product overview: DX07S024JA1R1300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07S024JA1R1300
USB Connectors Recpt Rear Sheild 2row SMT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1352473-DX07S024JA1R1300 | 670-3104-2-ND | 312-DX07S024JA1R1300 | DX07S024JA1R1300 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB Connectors |
| Connector Type | USB | USB | ||
| Termination | Solder | Solder | SMD/SMT | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | Panel | |
| Voltage Rating | 20 volts | 48 volts | 48 volts | 20 volts |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps |