JAE Electronics, Inc. USB, DVI, HDMI Connector Assemblies DX07P024MJ1R1500

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 670-2850-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2850-6-ND
USB, DVI, HDMI Connector Assemblies 670-2850-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2850-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2850-1-ND
USB, DVI, HDMI Connector Assemblies 670-2850-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2850-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2850-2-ND
USB, DVI, HDMI Connector Assemblies 670-2850-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1056544-DX07P024MJ1R1500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1056544-DX07P024MJ1R1500
Connectors, Interconnects - USB, DVI, HDMI Connectors 1056544-DX07P024MJ1R1500
Win Source Part Number: 1056544-DX07P024MJ1R 1500 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DX07 Features: Cover Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Plug Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Number of Ports: 1 Standard Package: 1,500 Voltage - Rated: 20VAC Mounting Feature: Reversible Mating Cycles: 10000 Insulation Color: Black Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -30°C ~ 80°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2850-1,670-2850- 2,670-2850-6 Base Product Number: DX07P024

Win Source Part Number: 1056544-DX07P024MJ1R1500
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: DX07
Features: Cover
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Plug
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Number of Ports: 1
Standard Package: 1,500
Voltage - Rated: 20VAC
Mounting Feature: Reversible
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2850-1,670-2850-2,670-2850-6
Base Product Number: DX07P024

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-DX07P024MJ1R1500
Electronic Connector 312-DX07P024MJ1R1500
CONN PLUG USB3.1 TYPEC BRD EDGE Product overview: DX07P024MJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07P024MJ1R1500 can be used for catalog matching and distributor lookup.

CONN PLUG USB3.1 TYPEC BRD EDGE Product overview: DX07P024MJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07P024MJ1R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - DX07P024MJ1R1500 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
DX07P024MJ1R1500
USB, DVI, HDMI Connector Assemblies DX07P024MJ1R1500
CONN PLUG USB3.1 TYPEC BRD EDGE

CONN PLUG USB3.1 TYPEC BRD EDGE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DX07P024MJ1R1500
USB Connectors DX07P024MJ1R1500
USB Connectors USB Type C Plug

USB Connectors USB Type C Plug

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
DX07P024MJ1R1500
Connectors >> USB Connectors DX07P024MJ1R1500
USB 3.2 1 24P male -30°C~+80°C Type-C Plugin USB Connectors ROHS

USB 3.2 1 24P male -30°C~+80°C Type-C Plugin USB Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2850-6-ND 1056544-DX07P024MJ1R1500 312-DX07P024MJ1R1500 DX07P024MJ1R1500 DX07P024MJ1R1500 DX07P024MJ1R1500
Product Name USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Connectors >> USB Connectors
Category USB
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount Board Edge, Straddle Mount
Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data