Manufacturer: JAE Electronics
Win Source Part Number: 869927-DX07P024AJ1R1
Series: DX07
Operating Temperature Range: -30°C ~ 80°C
Features: USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Package: Reel - TR
Mounting: Board Edge, Straddle Mount
Family Name: DX07P024
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2868-2, 670-2868-1, 670-2868-6
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
CONN PLUG USB3.1 TYPEC BRD EDGE Product overview: DX07P024AJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07P024AJ1R1500
USB Connectors USB TYPE C SLIM PLUG 1PC = 1 PLUG
CONN PLUG USB3.1 TYPEC BRD EDGE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 869927-DX07P024AJ1R1500 | 670-2868-2-ND | 312-DX07P024AJ1R1500 | DX07P024AJ1R1500 | DX07P024AJ1R1500 |
| Product Name | USB, DVI, HDMI Connectors - DX07P024AJ1R1500 | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | |||
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount | Board Edge, Straddle Mount | ||
| Category | USB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Voltage Rating | 20 volts | 20 volts | 20 volts | 20 volts |