CONN RCPT USB4 USB-C 24POS RA
CONN RCPT USB4 USB-C 24POS RA
CONN RCPT USB4 USB-C 24POS RA
CONN RCPT USB4 USB-C 24POS RA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-DX07BD24JJ4R1100TR-ND | DX07BD24JJ4R1100 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 20 volts | 20 volts |