Win Source Part Number: 1355639-DX07B024XJ1R
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DX07
Package: Tape & Reel
Product Status: Active
Features: Pick and Place
Base Product Number: DX07B024
Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 20V
ECCN: EAR99
Current Rating (Amps): 0.25A, 1.25A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Insulation Color: Black
Mounting Feature: Horizontal, Mid Mount
Gender: Receptacle
Mating Cycles: 10000
California Prop 65: Warning Information
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Number of Contacts: 24
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024XJ1R1300 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024XJ1R1300
USB Connectors HYBRID SMT/THRU-HOLE MID MNT - USB TYPE C
CONN RCPT USB3.1 TYPEC 24POS SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1355639-DX07B024XJ1R1300 | 670-2849-6-ND | 312-DX07B024XJ1R1300 | DX07B024XJ1R1300 | DX07B024XJ1R1300 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | |||
| Termination | Solder | Solder | SMD/SMT | Solder | |
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | ||
| Voltage Rating | 20 volts | 48 volts | 48 volts | 20 volts | 20 volts |
| Current Rating | 0.2 to 1.2 amps | 0.2 to 1.2 amps | 5.0 amps | 5.0 amps | 0.2 to 1.2 amps |