JAE Electronics, Inc. USB, DVI, HDMI Connector Assemblies DX07B024JJ2R1500

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 670-2847-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2847-2-ND
USB, DVI, HDMI Connector Assemblies 670-2847-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2847-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2847-6-ND
USB, DVI, HDMI Connector Assemblies 670-2847-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2847-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2847-1-ND
USB, DVI, HDMI Connector Assemblies 670-2847-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-DX07B024JJ2R1500
SMD Electronic Connector 312-DX07B024JJ2R1500
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024JJ2R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024JJ2R1500 can be used for catalog matching and distributor lookup.

CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024JJ2R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024JJ2R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364375-DX07B024JJ2R1500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364375-DX07B024JJ2R1500
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364375-DX07B024JJ2R1500
Win Source Part Number: 1364375-DX07B024JJ2R 1500 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DX07 Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: DX07B024 Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle HTSUS: 8536.69.4040 Voltage - Rated: 20V ECCN: EAR99 Current Rating (Amps): 0.25A, 1.25A Shielding: Shielded Contact Finish: Gold Connector Type: USB-C (USB TYPE-C) Termination: Solder Insulation Color: Black Mounting Feature: Horizontal, Mid Mount Gender: Receptacle Mating Cycles: 10000 California Prop 65: Warning Information Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Number of Contacts: 24 Number of Ports: 1 Shell/Shielding Material: Steel, Stainless

Win Source Part Number: 1364375-DX07B024JJ2R1500
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DX07
Package: Tape & Reel
Product Status: Active
Features: Pick and Place
Base Product Number: DX07B024
Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 20V
ECCN: EAR99
Current Rating (Amps): 0.25A, 1.25A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Insulation Color: Black
Mounting Feature: Horizontal, Mid Mount
Gender: Receptacle
Mating Cycles: 10000
California Prop 65: Warning Information
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Number of Contacts: 24
Number of Ports: 1
Shell/Shielding Material: Steel, Stainless

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - DX07B024JJ2R1500 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
DX07B024JJ2R1500
USB, DVI, HDMI Connector Assemblies DX07B024JJ2R1500
CONN RCPT USB3.1 TYPEC 24POS SMD

CONN RCPT USB3.1 TYPEC 24POS SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DX07B024JJ2R1500
USB Connectors DX07B024JJ2R1500
USB Connectors MID MNT RCPT UNSHLD - USB TYPE C

USB Connectors MID MNT RCPT UNSHLD - USB TYPE C

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2847-2-ND 312-DX07B024JJ2R1500 1364375-DX07B024JJ2R1500 DX07B024JJ2R1500 DX07B024JJ2R1500
Product Name USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies USB Connectors
Category USB
Gender Female / Jack Female / Jack
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Panel
Voltage Rating 48 volts 48 volts 20 volts 20 volts 20 volts
Current Rating 0.2 to 1.2 amps 5.0 amps 0.2 to 1.2 amps 0.2 to 1.2 amps 5.0 amps
Unlock Full Specs
to access all available technical data