JAE Electronics, Inc. Backplane Connectors - DW2R0102 DW2R0102

Description
Manufacturer: JAE Electronics Win Source Part Number: 762336-DW2R0102 Series: DW2 Packaging: Tray Number of Positions: 10 Color: Black Connector Type: Housing for Male Pins Number of Rows: 2 Note: Contacts Not Included Mounting: Free Hanging (In-Line) Connector Usage: Plug Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 762336-DW2R0102 Series: DW2 Packaging: Tray Number of Positions: 10 Color: Black Connector Type: Housing for Male Pins Number of Rows: 2 Note: Contacts Not Included Mounting: Free Hanging (In-Line) Connector Usage: Plug Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - DW2R0102 - 762336-DW2R0102 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - DW2R0102
762336-DW2R0102
Backplane Connectors - DW2R0102 762336-DW2R0102
Manufacturer: JAE Electronics Win Source Part Number: 762336-DW2R0102 Series: DW2 Packaging: Tray Number of Positions: 10 Color: Black Connector Type: Housing for Male Pins Number of Rows: 2 Note: Contacts Not Included Mounting: Free Hanging (In-Line) Connector Usage: Plug Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: JAE Electronics
Win Source Part Number: 762336-DW2R0102
Series: DW2
Packaging: Tray
Number of Positions: 10
Color: Black
Connector Type: Housing for Male Pins
Number of Rows: 2
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Connector Usage: Plug
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762336-DW2R0102
Product Name Backplane Connectors - DW2R0102
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details