JAE Electronics, Inc. Receptacle, Dvi-I, R/a, 24+4Way; Connector Type Japan Aviation Electronics Industry DV2R029N11E

Description
RECEPTACLE, DVI-I, R/A, 24+4WAY; Connector Type:DVI; Series:DV2; Gender:Receptacle; No. of Contacts:29; Contact Termination:Through Hole Right Angle; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Beryllium Copper; RoHS Compliant: Yes
Description
RECEPTACLE, DVI-I, R/A, 24+4WAY; Connector Type:DVI; Series:DV2; Gender:Receptacle; No. of Contacts:29; Contact Termination:Through Hole Right Angle; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Dvi-I, R/a, 24+4Way; Connector Type Japan Aviation Electronics Industry - 96K8971 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Dvi-I, R/a, 24+4Way; Connector Type Japan Aviation Electronics Industry
96K8971
Receptacle, Dvi-I, R/a, 24+4Way; Connector Type Japan Aviation Electronics Industry 96K8971
RECEPTACLE, DVI-I, R/A, 24+4WAY; Connector Type:DVI; Series:DV2; Gender:Receptacle; No. of Contacts:29; Contact Termination:Through Hole Right Angle; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Beryllium Copper; RoHS Compliant: Yes

RECEPTACLE, DVI-I, R/A, 24+4WAY; Connector Type:DVI; Series:DV2; Gender:Receptacle; No. of Contacts:29; Contact Termination:Through Hole Right Angle; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8971
Product Name Receptacle, Dvi-I, R/a, 24+4Way; Connector Type Japan Aviation Electronics Industry
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details