JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings DR-20-4SC-F0R

Description
Win Source Part Number: 1363668-DR-20-4SC-F0 R Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DR Package: Tray Product Status: Active Base Product Number: DR-20-4S Mounting Type: Panel Mount HTSUS: 8536.69.4030 ECCN: EAR99 Contact Termination: Crimp Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.100" (2.54mm) California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1363668-DR-20-4SC-F0 R Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DR Package: Tray Product Status: Active Base Product Number: DR-20-4S Mounting Type: Panel Mount HTSUS: 8536.69.4030 ECCN: EAR99 Contact Termination: Crimp Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.100" (2.54mm) California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363668-DR-20-4SC-F0R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363668-DR-20-4SC-F0R
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363668-DR-20-4SC-F0R
Win Source Part Number: 1363668-DR-20-4SC-F0 R Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DR Package: Tray Product Status: Active Base Product Number: DR-20-4S Mounting Type: Panel Mount HTSUS: 8536.69.4030 ECCN: EAR99 Contact Termination: Crimp Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.100" (2.54mm) California Prop 65: Warning Information

Win Source Part Number: 1363668-DR-20-4SC-F0R
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DR
Package: Tray
Product Status: Active
Base Product Number: DR-20-4S
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 20
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
California Prop 65: Warning Information

Buy Now Datasheet
Rectangular Connector Housings - 670-2179-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2179-ND
Rectangular Connector Housings 670-2179-ND
"20 Rectangular Connectors - Housings Receptacle 0.100"" (2.54mm)"

"20 Rectangular Connectors - Housings Receptacle 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-DR-20-4SC-F0R
Electronic Connector 319-DR-20-4SC-F0R
CONN RCPT 20POS HOUSING 2.54MM Product overview: DR-20-4SC-F0R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-DR-20-4SC-F0R can be used for catalog matching and distributor lookup.

CONN RCPT 20POS HOUSING 2.54MM Product overview: DR-20-4SC-F0R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-DR-20-4SC-F0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363668-DR-20-4SC-F0R 670-2179-ND 319-DR-20-4SC-F0R
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers