JAE Electronics, Inc. Rectangular Connector Housings DR-12-2PC-F0

Description
"12 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"12 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2176-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2176-ND
Rectangular Connector Housings 670-2176-ND
"12 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"12 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332898-DR-12-2PC-F0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332898-DR-12-2PC-F0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332898-DR-12-2PC-F0
Manufacturer: JAE Electronics Win Source Part Number: 1332898-DR-12-2PC-F0 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 12 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Other Part Number: DR122PCF0,-DR-12-2PC -F0,670-2176 Base Product Number: DR-12-2P RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1332898-DR-12-2PC-F0
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Tray
Number of Positions: 12
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Other Part Number: DR122PCF0,-DR-12-2PC-F0,670-2176
Base Product Number: DR-12-2P
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 670-2176-ND 1332898-DR-12-2PC-F0
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details