20 Position Serial I/O Receptacle Connector Solder Surface Mount
Manufacturer: JAE Electronics
Win Source Part Number: 806311-DP3AR020WQ1R2
Packaging: Reel
Number of Positions: 20
Mounting Style: SMD
Features: Board Guide
Connector Type: Serial I/O
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 11.8μin (0.30μm)
Connector Style: Receptacle
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
CONN SERIAL I/O RCPT 20P SLD SMD Product overview: DP3AR020WQ1R200 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-DP3AR020WQ1R200 can be used for catalog matching and distributor lookup.
CONN SERIAL I/O RCPT 20P SLD SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-3077-2-ND | 806311-DP3AR020WQ1R200 | 443-DP3AR020WQ1R200 | DP3AR020WQ1R200 |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors - DP3AR020WQ1R200 | SMD Electronic Connector | Pluggable Connectors |
| Connector Type | Receptacle | |||
| Mounting | Surface Mount | SMD | ||
| Number of Contacts | 20 # |