JAE Electronics, Inc. Connectors,Interconnects DP3AR020SU32JQ1R400

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: Bootstrap Circuit, Diode Emulation

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Number of Positions: 5
Mounting Type: Requires Holder
Termination: Solder
Features: Bootstrap Circuit, Diode Emulation

Buy Now Datasheet
Pluggable Connector Assemblies - 670-2918-6-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
670-2918-6-ND
Pluggable Connector Assemblies 670-2918-6-ND
20 Position Serial I/O Receptacle Connector Solder Surface Mount, Right Angle, Horizontal

20 Position Serial I/O Receptacle Connector Solder Surface Mount, Right Angle, Horizontal

Buy Now Datasheet
Pluggable Connector Assemblies - 670-2918-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
670-2918-1-ND
Pluggable Connector Assemblies 670-2918-1-ND
20 Position Serial I/O Receptacle Connector Solder Surface Mount, Right Angle, Horizontal

20 Position Serial I/O Receptacle Connector Solder Surface Mount, Right Angle, Horizontal

Buy Now Datasheet
Pluggable Connector Assemblies - 670-2918-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
670-2918-2-ND
Pluggable Connector Assemblies 670-2918-2-ND
20 Position Serial I/O Receptacle Connector Solder Surface Mount, Right Angle, Horizontal

20 Position Serial I/O Receptacle Connector Solder Surface Mount, Right Angle, Horizontal

Buy Now Datasheet
Singapore, Singapore
500mA Electronic Connector
443-DP3AR020SU32JQ1R400
500mA Electronic Connector 443-DP3AR020SU32JQ1R400
20 Pos 0.6mm Pitch Receptacle, 500mA, SMT, Gold Plating Product overview: DP3AR020SU32JQ1R400 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-DP3AR020SU32JQ1R 400 can be used for catalog matching and distributor lookup.

20 Pos 0.6mm Pitch Receptacle, 500mA, SMT, Gold Plating Product overview: DP3AR020SU32JQ1R400 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-DP3AR020SU32JQ1R400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - DP3AR020SU32JQ1R400 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
DP3AR020SU32JQ1R400
Pluggable Connectors DP3AR020SU32JQ1R400
CONN SERIAL I/O RCPT 20P SMD R/A

CONN SERIAL I/O RCPT 20P SMD R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-2918-6-ND 443-DP3AR020SU32JQ1R400 DP3AR020SU32JQ1R400
Product Name Connectors,Interconnects Pluggable Connector Assemblies 500mA Electronic Connector Pluggable Connectors
Termination Solder Solder
Mounting Requires Holder Surface Mount, Right Angle, Horizontal
Connector Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-064LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details