The Socket, Display Port, PCB, Receptacle from the DP1 series by Japan Aviation Electronics Industry is designed for high bandwidth digital video and audio applications. It features a 20-pin configuration with a 0.5mm pitch and is suitable for surface mount right angle termination on PCBs. The connector supports a maximum transmission rate of 10.8 Gbit/s, enabling resolutions up to 2560 x 1600 over a three-meter cable, and 1080p resolution over longer distances. The connector is shielded for enhanced performance and includes four metal solder pins for secure mounting, along with a plastic snap-in pin for accurate positioning during assembly. This product is RoHS compliant, making it suitable for environmentally conscious designs.
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle
SOCKET, DISPLAY PORT, PCB, RVSE; Series:DP1; Gender:Receptacle; No. of Contacts:20; Contact Termination:Surface Mount Right Angle; Connector Mounting:PCB; Connector Body Material:Metal; Contact Plating:Gold; Body Plating:Nickel; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2917-2-ND | 40P2892 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Socket, Display Port, Pcb, Rvse; Series Japan Aviation Electronics Industry |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle | PCB |