JAE Electronics, Inc. Pluggable Connectors - DG1R025HS9E250 DG1R025HS9E250

Description
Manufacturer: JAE Electronics Win Source Part Number: 793773-DG1R025HS9E25 0 Series: DG1 Packaging: Reel package Number of Positions: 25 Features: Board Lock Connector Type: Infiniband, 4x Termination: Solder Contact Finish: Gold Connector Style: Receptacle Mounting: Surface Mount, Right Angle Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 793773-DG1R025HS9E25 0 Series: DG1 Packaging: Reel package Number of Positions: 25 Features: Board Lock Connector Type: Infiniband, 4x Termination: Solder Contact Finish: Gold Connector Style: Receptacle Mounting: Surface Mount, Right Angle Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - DG1R025HS9E250 - 793773-DG1R025HS9E250 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - DG1R025HS9E250
793773-DG1R025HS9E250
Pluggable Connectors - DG1R025HS9E250 793773-DG1R025HS9E250
Manufacturer: JAE Electronics Win Source Part Number: 793773-DG1R025HS9E25 0 Series: DG1 Packaging: Reel package Number of Positions: 25 Features: Board Lock Connector Type: Infiniband, 4x Termination: Solder Contact Finish: Gold Connector Style: Receptacle Mounting: Surface Mount, Right Angle Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: JAE Electronics
Win Source Part Number: 793773-DG1R025HS9E250
Series: DG1
Packaging: Reel package
Number of Positions: 25
Features: Board Lock
Connector Type: Infiniband, 4x
Termination: Solder
Contact Finish: Gold
Connector Style: Receptacle
Mounting: Surface Mount, Right Angle
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Pluggable Connectors - DG1R025HS9E250 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
DG1R025HS9E250
Pluggable Connectors DG1R025HS9E250
CONN INFINIBAND RCPT 25P R/A SMD

CONN INFINIBAND RCPT 25P R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 793773-DG1R025HS9E250 DG1R025HS9E250
Product Name Pluggable Connectors - DG1R025HS9E250 Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details