26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Win Source Part Number: 1336766-DF02R026NA3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: DF02
Number of Positions: 26
Features: Board Lock
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tray
Connector Style: Outer Shroud Contacts
Standard Package: 100
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: DF02R026
California Prop 65: Warning Information
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | DF02R026NA3-ND | 1336766-DF02R026NA3 |
| Product Name | Centronics Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors |
| Connector Type | Receptacle | Centronics Connector |