Receptacle for Female Contacts Housing D-Sub Connector 9 Position
CONN DSUB 9POS Product overview: DEU-9SF-F0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-DEU-9SF-F0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365167-DEU-9SF-F0
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: D
Package: Bulk
Product Status: Active
Base Product Number: DEU-9SF
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
California Prop 65: Warning Information
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Nickel Plated
CONN DSUB 9POS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEU-9SF-F0-ND | 321-DEU-9SF-F0 | 1365167-DEU-9SF-F0 | DEU-9SF-F0 |
| Product Name | D-Sub, D-Shaped Connector Housings | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings | D-Sub, D-Shaped Connector Housings |
| Connector Type | D-Sub Connector | D-Sub Connector |