JAE Electronics, Inc. Electronic Connector DE-C8-J9-F4-1R

Description
DSUB JUNCTION SHELL Product overview: DE-C8-J9-F4-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE-C8-J9-F4-1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DSUB JUNCTION SHELL Product overview: DE-C8-J9-F4-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE-C8-J9-F4-1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
355-DE-C8-J9-F4-1R
Electronic Connector 355-DE-C8-J9-F4-1R
DSUB JUNCTION SHELL Product overview: DE-C8-J9-F4-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE-C8-J9-F4-1R can be used for catalog matching and distributor lookup.

DSUB JUNCTION SHELL Product overview: DE-C8-J9-F4-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE-C8-J9-F4-1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 670-2992-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
670-2992-ND
D-Sub, D-Shaped Connector Backshells, Hoods 670-2992-ND
9 Position Two Piece Backshell Connector Silver 180° Unshielded

9 Position Two Piece Backshell Connector Silver 180° Unshielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1365188-DE-C8-J9-F4-1R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1365188-DE-C8-J9-F4-1R
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1365188-DE-C8-J9-F4-1R
Win Source Part Number: 1365188-DE-C8-J9-F4- 1R Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Package: Bulk Product Status: Active Features: Mating Screws M2.6 Base Product Number: DE-C8-J9 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Silver Number of Positions: 9 Accessory Type: Two Piece Backshell Material: Acrylonitrile Butadiene Styrene (ABS) Cable Type: Round Cable Exit: 180° Plating: Nickel Hardware: Assembly Hardware, Cable Clamp California Prop 65: Warning Information

Win Source Part Number: 1365188-DE-C8-J9-F4-1R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Package: Bulk
Product Status: Active
Features: Mating Screws M2.6
Base Product Number: DE-C8-J9
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Color: Silver
Number of Positions: 9
Accessory Type: Two Piece Backshell
Material: Acrylonitrile Butadiene Styrene (ABS)
Cable Type: Round
Cable Exit: 180°
Plating: Nickel
Hardware: Assembly Hardware, Cable Clamp
California Prop 65: Warning Information

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - DE-C8-J9-F4-1R - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
DE-C8-J9-F4-1R
D-Sub, D-Shaped Connector Backshells, Hoods DE-C8-J9-F4-1R
DSUB JUNCTION SHELL

DSUB JUNCTION SHELL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 355-DE-C8-J9-F4-1R 670-2992-ND 1365188-DE-C8-J9-F4-1R DE-C8-J9-F4-1R
Product Name Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
D Sub Connectors - 1223035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details