Win Source Part Number: 1363649-DE-C8-J9-F1-
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: D-SUB
Package: Bulk
Product Status: Active
Features: Mating Screws M2.6
Base Product Number: DE-C8-J9
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Color: Silver
Number of Positions: 9
Accessory Type: Two Piece Backshell
Material: Acrylonitrile Butadiene Styrene (ABS)
Cable Type: Round
Cable Exit: 180°
Plating: Nickel
Hardware: Assembly Hardware, Cable Clamp
California Prop 65: Warning Information
DSUB JUNCTION SHELL Product overview: DE-C8-J9-F1-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE-C8-J9-F1-1R can be used for catalog matching and distributor lookup.
9 Position Two Piece Backshell Connector Silver 180° Unshielded
DSUB JUNCTION SHELL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363649-DE-C8-J9-F1-1R | 355-DE-C8-J9-F1-1R | DE-C8-J9-F1-1R-ND | DE-C8-J9-F1-1R |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector |