9 Position D-Sub Plug, Male Pins Connector
Win Source Part Number: 1365164-DE-9PF-N
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Product Status: Active
Features: Grounding Indents, Shielded
Base Product Number: DE-9PF
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 5A
Wire Gauge: 20 AWG
Contact Finish: Gold
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder Cup
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Contact Form: Stamped
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Nickel Plated
CONN D-SUB PLUG 9POS SLDR CUP Product overview: DE-9PF-N from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DE-9PF-N can be used for catalog matching and distributor lookup.
CONN D-SUB PLUG 9POS SLDR CUP
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DE-9PF-N-ND | 1365164-DE-9PF-N | 5252240 | 439-DE-9PF-N | DE-9PF-N |
| Product Name | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D Sub Connectors | Electronic Connector | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | ||
| Contact Size (AWG) | 20 AWG |