JAE Electronics, Inc. Pluggable Connector Assemblies DD2P040MA1

Description
40 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Request a Quote Datasheet
Description
40 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 670-1024-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
670-1024-ND
Pluggable Connector Assemblies 670-1024-ND
40 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)

40 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1365187-DD2P040MA1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1365187-DD2P040MA1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1365187-DD2P040MA1
Win Source Part Number: 1365187-DD2P040MA1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DD2 Package: Tray Product Status: Active Base Product Number: DD2P040M Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Connector Type: Multi-Purpose Number of Positions: 40 Termination: Solder Connector Style: Plug California Prop 65: Warning Information

Win Source Part Number: 1365187-DD2P040MA1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DD2
Package: Tray
Product Status: Active
Base Product Number: DD2P040M
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Connector Type: Multi-Purpose
Number of Positions: 40
Termination: Solder
Connector Style: Plug
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-DD2P040MA1
Electronic Connector 443-DD2P040MA1
CONN MULTI-PURP PLUG 40P SLD STR Product overview: DD2P040MA1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-DD2P040MA1 can be used for catalog matching and distributor lookup.

CONN MULTI-PURP PLUG 40P SLD STR Product overview: DD2P040MA1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-DD2P040MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - DD2P040MA1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
DD2P040MA1
Pluggable Connectors DD2P040MA1
CONN MULTI-PURP PLUG 40P SLD STR

CONN MULTI-PURP PLUG 40P SLD STR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1024-ND 1365187-DD2P040MA1 443-DD2P040MA1 DD2P040MA1
Product Name Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Electronic Connector Pluggable Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details