JAE Electronics, Inc. D-Sub Connector Assemblies DC-37SF-N

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - DC-37SF-N-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DC-37SF-N-ND
D-Sub Connector Assemblies DC-37SF-N-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Electronic Connector - 439-DC-37SF-N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-DC-37SF-N
Electronic Connector 439-DC-37SF-N
CONN D-SUB RCPT 37POS PNL MNT Product overview: DC-37SF-N from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DC-37SF-N can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 37POS PNL MNT Product overview: DC-37SF-N from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DC-37SF-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365168-DC-37SF-N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365168-DC-37SF-N
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365168-DC-37SF-N
Win Source Part Number: 1365168-DC-37SF-N Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Product Status: Active Features: Shielded Base Product Number: DC-37SF Mounting Type: Panel Mount HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 5A Wire Gauge: 20 AWG Contact Finish: Gold Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 37 Number of Rows: 2 Termination: Solder Cup Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Contact Form: Stamped Connector Style: D-Sub Shell Size, Connector Layout: 4 (DC, C) Shell Material, Finish: Steel, Nickel Plated

Win Source Part Number: 1365168-DC-37SF-N
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Product Status: Active
Features: Shielded
Base Product Number: DC-37SF
Mounting Type: Panel Mount
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 5A
Wire Gauge: 20 AWG
Contact Finish: Gold
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 37
Number of Rows: 2
Termination: Solder Cup
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Contact Form: Stamped
Connector Style: D-Sub
Shell Size, Connector Layout: 4 (DC, C)
Shell Material, Finish: Steel, Nickel Plated

Buy Now Datasheet
D-Sub Connector Assemblies - DC-37SF-N - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
DC-37SF-N
D-Sub Connector Assemblies DC-37SF-N
CONN D-SUB RCPT 37POS PNL MNT

CONN D-SUB RCPT 37POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DC-37SF-N-ND 439-DC-37SF-N 1365168-DC-37SF-N DC-37SF-N
Product Name D-Sub Connector Assemblies Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products