JAE Electronics, Inc. Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies DALC-J15SAF-13L6E

Description
Win Source Part Number: 1338323-DALC-J15SAF- 13L6E Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 15 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Mating Side, Female Screwlock (M2.6) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.299" (7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: DALC-J15
Request a Quote Datasheet
Description
Win Source Part Number: 1338323-DALC-J15SAF- 13L6E Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 15 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Mating Side, Female Screwlock (M2.6) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.299" (7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: DALC-J15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1338323-DALC-J15SAF-13L6E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1338323-DALC-J15SAF-13L6E
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1338323-DALC-J15SAF-13L6E
Win Source Part Number: 1338323-DALC-J15SAF- 13L6E Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 15 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Mating Side, Female Screwlock (M2.6) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.299" (7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: DALC-J15

Win Source Part Number: 1338323-DALC-J15SAF-13L6E
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 15
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Mating Side, Female Screwlock (M2.6)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.299" (7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: DALC-J15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1338323-DALC-J15SAF-13L6E
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip, Insulated - 9274 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers