JAE Electronics, Inc. D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - D20420-12JR D20420-12JR

Description
Manufacturer: JAE Electronics Win Source Part Number: 761716-D20420-12JR Series: * Family Name: D20420 Categories: Connectors, Interconnects Introduction Date: January 13, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 761716-D20420-12JR Series: * Family Name: D20420 Categories: Connectors, Interconnects Introduction Date: January 13, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - D20420-12JR - 761716-D20420-12JR - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - D20420-12JR
761716-D20420-12JR
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - D20420-12JR 761716-D20420-12JR
Manufacturer: JAE Electronics Win Source Part Number: 761716-D20420-12JR Series: * Family Name: D20420 Categories: Connectors, Interconnects Introduction Date: January 13, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: JAE Electronics
Win Source Part Number: 761716-D20420-12JR
Series: *
Family Name: D20420
Categories: Connectors, Interconnects
Introduction Date: January 13, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Electronic Connector - 447-D20420-12JR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
447-D20420-12JR
Electronic Connector 447-D20420-12JR
D-Sub Tools & Hardware SCREW LOCK M2.6 Product overview: D20420-12JR from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-D20420-12JR can be used for catalog matching and distributor lookup.

D-Sub Tools & Hardware SCREW LOCK M2.6 Product overview: D20420-12JR from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-D20420-12JR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 761716-D20420-12JR 447-D20420-12JR
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Accessories - Jackscrews - D20420-12JR Electronic Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 2625B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
LOC Female to Female Adapter - 8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details