JAE Electronics, Inc. RF Connectors / Coaxial Connectors CB1S002C00

Description
RF Connectors / Coaxial Connectors JACK R/A
Datasheet
Description
RF Connectors / Coaxial Connectors JACK R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - CB1S002C00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CB1S002C00
RF Connectors / Coaxial Connectors CB1S002C00
RF Connectors / Coaxial Connectors JACK R/A

RF Connectors / Coaxial Connectors JACK R/A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number CB1S002C00
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details