JAE Electronics, Inc. Rectangular Connectors - BM08B-GHS-TBT BM08B-GHS-TBT

Description
Manufacturer: JAE Electronics Win Source Part Number: 088665-BM08B-GHS-TBT Alternative Parts (Cross-Reference): BM08B-GHS-TBT(LF)(SN ); Introduction Date: October 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 088665-BM08B-GHS-TBT Alternative Parts (Cross-Reference): BM08B-GHS-TBT(LF)(SN ); Introduction Date: October 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BM08B-GHS-TBT - 088665-BM08B-GHS-TBT - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BM08B-GHS-TBT
088665-BM08B-GHS-TBT
Rectangular Connectors - BM08B-GHS-TBT 088665-BM08B-GHS-TBT
Manufacturer: JAE Electronics Win Source Part Number: 088665-BM08B-GHS-TBT Alternative Parts (Cross-Reference): BM08B-GHS-TBT(LF)(SN ); Introduction Date: October 18, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: JAE Electronics
Win Source Part Number: 088665-BM08B-GHS-TBT
Alternative Parts (Cross-Reference): BM08B-GHS-TBT(LF)(SN);
Introduction Date: October 18, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 088665-BM08B-GHS-TBT
Product Name Rectangular Connectors - BM08B-GHS-TBT
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAJ.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Adapters - 2171-FB-TA-M12-5POL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details