JAE Electronics, Inc. RF Antennas AN012400M00R3200

Description
2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 670-AN012400M00R3200DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

Buy Now Datasheet
RF Antennas - 670-AN012400M00R3200CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

Buy Now Datasheet
RF Antennas - 670-AN012400M00R3200TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

2.45GHz Bluetooth, Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

Buy Now Datasheet
RF Antennas - AN012400M00R3200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AN012400M00R3200
RF Antennas AN012400M00R3200
2.45GHz Bluetooth, Wi-Fi Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

2.45GHz Bluetooth, Wi-Fi Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 670-AN012400M00R3200DKR-ND AN012400M00R3200
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

GSM 16dBi Yagi Antenna With RG58 White (L-3Mtr) Cable + SMA Male St. Connector - ET-GS16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 1900.0 MHz
Gain 16 dB
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers