JAE Electronics, Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AC01S100WA1R300

Description
Manufacturer: AMIS Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Rows: 5 + 2 Mounting Type: Fixed Contact Finish: Tin Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Rows: 5 + 2 Mounting Type: Fixed Contact Finish: Tin Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Manufacturer: AMIS Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Rows: 5 + 2 Mounting Type: Fixed Contact Finish: Tin Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm)

Manufacturer: AMIS
Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Rows: 5 + 2
Mounting Type: Fixed
Contact Finish: Tin
Mated Stacking Heights: 5mm
Height Above Board: 0.168" (4.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.8 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details