JAE Electronics, Inc. Custom Parts - Custom Parts (0 - A) - AA03-P024VA2-R6000 AA03-P024VA2-R6000

Description
Manufacturer: JAE Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190642-AA03-P024VA2 -R6000 Packaging: Cut Tape Number of Positions: 24 Number of Rows: 2 Number of Contacts: 24 Housing Material: Plastic Contact Plating: Gold Housing Color: Black Categories: Custom Parts Alternative Parts (Cross-Reference): AA03P024VA2R6000; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Lead Pitch: 400 µm Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: JAE Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190642-AA03-P024VA2 -R6000 Packaging: Cut Tape Number of Positions: 24 Number of Rows: 2 Number of Contacts: 24 Housing Material: Plastic Contact Plating: Gold Housing Color: Black Categories: Custom Parts Alternative Parts (Cross-Reference): AA03P024VA2R6000; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Lead Pitch: 400 µm Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AA03-P024VA2-R6000 - 1190642-AA03-P024VA2-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AA03-P024VA2-R6000
1190642-AA03-P024VA2-R6000
Custom Parts - Custom Parts (0 - A) - AA03-P024VA2-R6000 1190642-AA03-P024VA2-R6000
Manufacturer: JAE Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190642-AA03-P024VA2 -R6000 Packaging: Cut Tape Number of Positions: 24 Number of Rows: 2 Number of Contacts: 24 Housing Material: Plastic Contact Plating: Gold Housing Color: Black Categories: Custom Parts Alternative Parts (Cross-Reference): AA03P024VA2R6000; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Lead Pitch: 400 µm Flammability Rating: UL94 V-0

Manufacturer: JAE Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190642-AA03-P024VA2-R6000
Packaging: Cut Tape
Number of Positions: 24
Number of Rows: 2
Number of Contacts: 24
Housing Material: Plastic
Contact Plating: Gold
Housing Color: Black
Categories: Custom Parts
Alternative Parts (Cross-Reference): AA03P024VA2R6000;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Lead Pitch: 400 µm
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190642-AA03-P024VA2-R6000
Product Name Custom Parts - Custom Parts (0 - A) - AA03-P024VA2-R6000
Unlock Full Specs
to access all available technical data

Similar Products