JAE Electronics, Inc. Rectangular Connectors - AA01A-S010VAT-0001 AA01A-S010VAT-0001

Description
Manufacturer: JAE Electronics Win Source Part Number: 768885-AA01A-S010VAT -0001 Series: AA01A Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.058" (1.48mm) Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 768885-AA01A-S010VAT -0001 Series: AA01A Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.058" (1.48mm) Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AA01A-S010VAT-0001 - 768885-AA01A-S010VAT-0001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AA01A-S010VAT-0001
768885-AA01A-S010VAT-0001
Rectangular Connectors - AA01A-S010VAT-0001 768885-AA01A-S010VAT-0001
Manufacturer: JAE Electronics Win Source Part Number: 768885-AA01A-S010VAT -0001 Series: AA01A Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.058" (1.48mm) Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: JAE Electronics
Win Source Part Number: 768885-AA01A-S010VAT-0001
Series: AA01A
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.058" (1.48mm)
Mounting: SMD
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 768885-AA01A-S010VAT-0001
Product Name Rectangular Connectors - AA01A-S010VAT-0001
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
N (M) St. Connector for RG316 Cable - ET-NMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details