JAE Electronics, Inc. Coaxial Connector (RF) Adapters 02R0267-00

Description
COAX ADAPT 1.0 MM P - 1.0 MM J 1
Request a Quote Datasheet
Description
COAX ADAPT 1.0 MM P - 1.0 MM J 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 670-02R0267-00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
670-02R0267-00-ND
Coaxial Connector (RF) Adapters 670-02R0267-00-ND
COAX ADAPT 1.0 MM P - 1.0 MM J 1

COAX ADAPT 1.0 MM P - 1.0 MM J 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 670-02R0267-00-ND
Product Name Coaxial Connector (RF) Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCX-MRCB-RG178-1 - kTB Solutions
Specs
Connector Type MCX; MMCX
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2821227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 2.000 GHz
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
View Details