Jacob GmbH Bushings, Grommets G501-1025-10

Description
SEALING GROMMET 2K FOR SIZE M25
Request a Quote Datasheet
Description
SEALING GROMMET 2K FOR SIZE M25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2291-G501-1025-10-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2291-G501-1025-10-ND
Bushings, Grommets 2291-G501-1025-10-ND
SEALING GROMMET 2K FOR SIZE M25

SEALING GROMMET 2K FOR SIZE M25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2291-G501-1025-10-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details