CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 14M8118 |
| Product Name | Cable Clamp (Gland); Thread Size Imperial Jacob |
| Application | Cable & Wire |