Jacob GmbH Cable and Cord Grips 50011M16BSSW

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2291-50011M16BSSW-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2291-50011M16BSSW-ND
Cable and Cord Grips 2291-50011M16BSSW-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"

Buy Now Datasheet
Cable Clamp (Gland), Nylon, Thrd Sz M16; Thread Size Imperial Jacob - 02M5404 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland), Nylon, Thrd Sz M16; Thread Size Imperial Jacob
02M5404
Cable Clamp (Gland), Nylon, Thrd Sz M16; Thread Size Imperial Jacob 02M5404
CABLE CLAMP (GLAND), NYLON, THRD SZ M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes

CABLE CLAMP (GLAND), NYLON, THRD SZ M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2291-50011M16BSSW-ND 02M5404
Product Name Cable and Cord Grips Cable Clamp (Gland), Nylon, Thrd Sz M16; Thread Size Imperial Jacob
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Industrial Straight-Through Cable Gland - 5211432 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.9843 inch (25 mm)
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers