Jacob GmbH Cable Clamp (Gland), Polyamide, Thrd Sz M12, Black; Thread Size Imperial Jacob 50007M12PASW-F

Description
CABLE CLAMP (GLAND), POLYAMIDE, THRD SZ M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP (GLAND), POLYAMIDE, THRD SZ M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp (Gland), Polyamide, Thrd Sz M12, Black; Thread Size Imperial Jacob - 15M6172 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland), Polyamide, Thrd Sz M12, Black; Thread Size Imperial Jacob
15M6172
Cable Clamp (Gland), Polyamide, Thrd Sz M12, Black; Thread Size Imperial Jacob 15M6172
CABLE CLAMP (GLAND), POLYAMIDE, THRD SZ M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE CLAMP (GLAND), POLYAMIDE, THRD SZ M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 15M6172
Product Name Cable Clamp (Gland), Polyamide, Thrd Sz M12, Black; Thread Size Imperial Jacob
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221044 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details