J. W. Winco, Inc. GN 817

Description
GN 817 indexing plungers offer the following advantages: --Two retracting strokes l1 per plunger diameter --Identical dimensions l2 for GN 817 and GN 817.1 series --Defined thread length by an undercut at the end of the thread Type G with threaded spindle is for applications where a specific knob or special receptacle is required for operation.
Description
GN 817 indexing plungers offer the following advantages: --Two retracting strokes l1 per plunger diameter --Identical dimensions l2 for GN 817 and GN 817.1 series --Defined thread length by an undercut at the end of the thread Type G with threaded spindle is for applications where a specific knob or special receptacle is required for operation.

Suppliers

Company
Product
Description
Supplier Links
 - GN 817 - J. W. Winco, Inc.
New Berlin, WI, USA
GN 817 indexing plungers offer the following advantages: --Two retracting strokes l1 per plunger diameter --Identical dimensions l2 for GN 817 and GN 817.1 series --Defined thread length by an undercut at the end of the thread Type G with threaded spindle is for applications where a specific knob or special receptacle is required for operation.

GN 817 indexing plungers offer the following advantages:
--Two retracting strokes l1 per plunger diameter
--Identical dimensions l2 for GN 817 and GN 817.1 series
--Defined thread length by an undercut at the end of the thread
Type G with threaded spindle is for applications where a specific knob or special receptacle is required for operation.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Ball and Spring Plungers
Product Number GN 817
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Stainless Steel Spring Ball Plunger With M5 Threads - Heavy End Pressure - S707YBMH0514H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Short Spring Plungers - LSPLL-SUS, LSPL-SUS, LSPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Spring Plungers & Indexing Plungers - 478652 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Body Steel
View Details
Shortie Spring Plungers - Short Travel - 27633 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 5.5 lbs (2.49 kg)
Thread Size 1/2-13
View Details